Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 37pin, Pin, 820pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17C37PA440.
Filter Connector, 37pin, Pin,R/A, .318''
CONN DSUB FILTERED 37 POS PLUG
37 Position D-Sub Plug, Male Pins Connector
Filter Connector, 37pin, Pin,R/A, .318 Footprint, 820pF RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FCE17C37PA440 | FCE17C37PA440 | FCE17C37PA440 | FCE17C37PA440-ND | 40AJ6899 |
| Product Name | Filter Connector | D-Sub Connectors | Connectors I/O - D-Sub & D-Ribbon, Filtered | D-Sub Connector Assemblies | Filter Connector, 37Pin, Pin,r/a, .318 Footprint, 820Pf Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector | Plug, Male Pins | |
| Termination | Right Angle PCB Tail | ||||
| Gender | Male / Plug | ||||
| Category | D-Sub Connector |