Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 37pin, Pin, 470pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17C37PA410.
Filter Connector, 37pin, Pin,R/A, .318''
37 Position D-Sub Plug, Male Pins Connector
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | FCE17C37PA410 | FCE17C37PA410 | FCE17C37PA410-ND |
| Product Name | Filter Connector | D-Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | D-Sub Connector | Plug, Male Pins |
| Termination | Right Angle PCB Tail | ||
| Category | D-Sub Connector |