Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 25pin, Socket, 470pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17B25SE410.
25 Position D-Sub Receptacle, Female Sockets Connector
Filter Connector, 25pin, Socket, Vertica
Connector
FILTER CONNECTOR, 25PIN, SOCKET, VERTICAL MOUNTING PC TAIL, 470PF
FILTER CONNECTOR, 25PIN, SOCKET, VERTICAL MOUNTING PC TAIL, 470PF
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17B25SE410 | FCE17B25SE410-ND | FCE17B25SE410 | FCE17B25SE410 | 79AH2442 |
| Product Name | Filter Connector | D-Sub Connector Assemblies | D-Sub Connectors | Filter Connector, 25Pin, Socket, Vertical Mounting Pc Tail, 470Pf Amphenol | |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | ||
| Termination | Vertical PCB Tail | ||||
| Category | D-Sub Connector |