Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 25pin, Socket, 5600pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17B25SA490.
25 Position D-Sub Receptacle, Female Sockets Connector
FILTER D-SUB CONNECTOR, RIGHT ANGLE PCB, SOCKETS, .318 FOOTPRINT, 25PIN, 4-40 THREAD, 5600PF
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FCE17B25SA490 | FCE17B25SA490-ND | 62AK4769 |
| Product Name | Filter Connector | D-Sub Connector Assemblies | Filter D-Sub Connector, Right Angle Pcb, Sockets, .318 Footprint, 25Pin, 4-40 Thread, 5600Pf Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Termination | Right Angle PCB Tail | ||
| Category | D-Sub Connector | ||
| Mounting | Through Hole, Right Angle |