Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 25pin, Socket, 1000pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17B25SA450.
CONN DSUB FILTERED 25 POS RCPT
25 Position D-Sub Receptacle, Female Sockets Connector
Filter Connector, 25pin, Socket, R/A, .3
Filter Connector, 25pin, Socket, R/A, .318 Footprint, 1000pF
| Amphenol Communications Solutions | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17B25SA450 | FCE17B25SA450 | 664-FCE17B25SA450-ND | FCE17B25SA450 | 40AJ6895 |
| Product Name | Filter Connector | Connectors I/O - D-Sub & D-Ribbon, Filtered | D-Sub Connector Assemblies | D-Sub Connectors | Filter Connector, 25Pin, Socket, R/a, .318 Footprint, 1000Pf Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Termination | Right Angle PCB Tail | ||||
| Gender | Female / Jack | ||||
| Category | D-Sub Connector |