Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 25pin, Pin, 1000pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17B25PEA50.
Filter Connector, 25pin, Pin, Vertical M
Connector
CONN D-SUB PLUG 25POS VERT SLDR
FILTER D-SUB CONNECTOR, VERTICAL PCB, PINS, 25PIN, 4-40 STANDOFF, BOARDLOCK, 1000PF
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FCE17B25PEA50 | FCE17B25PEA50 | FCE17B25PEA50 | 664-FCE17B25PEA50-ND | 89AH4841 |
| Product Name | Filter Connector | D-Sub Connectors | D-Sub Connector Assemblies | Filter D-Sub Connector, Vertical Pcb, Pins, 25Pin, 4-40 Standoff, Boardlock, 1000Pf Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Termination | Vertical PCB Tail | ||||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole |