Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 25pin, Pin, 1000pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17B25PC350.
Filter Connector, 25pin, Pin, R/A, .590'
Connector
CONN D-SUB PLUG 25POS R/A SOLDER
D SUB CONN, PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCE17 Series; No. of Contacts:25Contacts;
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FCE17B25PC350 | FCE17B25PC350 | FCE17B25PC350 | 664-FCE17B25PC350-ND | 89AH4839 |
| Product Name | Filter Connector | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Termination | Right Angle PCB Tail | Solder | |||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole, Right Angle |