Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 25pin, Pin, 820pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17B25PA440.
25 Position D-Sub Plug, Male Pins Connector
Filter Connector, 25pin, Pin, R/A, .318'
Connector
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17B25PA440 | FCE17B25PA440-ND | FCE17B25PA440 | FCE17B25PA440 |
| Product Name | Filter Connector | D-Sub Connector Assemblies | D-Sub Connectors | |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Termination | Right Angle PCB Tail | |||
| Category | D-Sub Connector |