Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 15pin, Socket, 1000pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17A15SEA50.
Filter Connector, 15pin, Socket, Vertica
15 Position D-Sub Receptacle, Female Sockets Connector
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | FCE17A15SEA50 | FCE17A15SEA50 | 664-FCE17A15SEA50-ND |
| Product Name | Filter Connector | D-Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets |
| Termination | Vertical PCB Tail | ||
| Category | D-Sub Connector |