Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 15pin, Socket, 470pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17A15SE410.
15 Position D-Sub Receptacle, Female Sockets Connector
Filter D, 15 sckt, vertical, 470 pf
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FCE17A15SE410 | FCE17A15SE410-ND | FCE17A15SE410 |
| Product Name | Filter Connector | D-Sub Connector Assemblies | D-Sub Connectors |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Termination | Vertical PCB Tail | ||
| Category | D-Sub Connector |