Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 15pin, Socket, 5600pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17A15SA490.
Filter Connector, 15pin, Socket, .318''
Connector
15 Position D-Sub Receptacle, Female Sockets Connector
Filter Connector, 15pin, Socket, .318 Footprint, 5600pF
FILTER D-SUB CONNECTOR, RIGHT ANGLE PCB, SOCKETS, .318 FOOTPRINT, 15PIN, 4-40 THREAD, 5600PF
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17A15SA490 | FCE17A15SA490 | FCE17A15SA490 | FCE17A15SA490-ND | 40AJ6885 | 62AK4760 |
| Product Name | Filter Connector | D-Sub Connectors | D-Sub Connector Assemblies | Filter Connector, 15Pin, Socket, .318 Footprint, 5600Pf Amphenol Communications Solutions | Filter D-Sub Connector, Right Angle Pcb, Sockets, .318 Footprint, 15Pin, 4-40 Thread, 5600Pf Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | ||
| Termination | Right Angle PCB Tail | |||||
| Category | D-Sub Connector | |||||
| Mounting | Through Hole, Right Angle |