Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 15pin, Pin, 1000pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17A15PM450.
Filter D, 15 pin, solder cup, 1000 pf
Connector
15 Position D-Sub Plug, Male Pins Connector
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17A15PM450 | FCE17A15PM450 | FCE17A15PM450 | 664-FCE17A15PM450-ND |
| Product Name | Filter Connector | D-Sub Connectors | D-Sub Connector Assemblies | |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |