Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 15pin, Pin, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17A15PA4J0.
Filter Connector, 15pin, Pin, R/A, .318'
CONN D-SUB PLUG 15POS R/A SOLDER
FILTER D-SUB CONNECTOR, RIGHT ANGLE PCB, PINS, .318 FOOTPRINT, 15PIN, 4-40 THREAD, 5600PF
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FCE17A15PA4J0 | FCE17A15PA4J0 | 664-FCE17A15PA4J0-ND | 92Y2992 |
| Product Name | Filter Connector | D-Sub Connectors | D-Sub Connector Assemblies | Filter D-Sub Connector, Right Angle Pcb, Pins, .318 Footprint, 15Pin, 4-40 Thread, 5600Pf Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Termination | Right Angle PCB Tail | |||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |