Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 15pin, Pin, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17A15PA490G.
FILTER CONNECTOR, 15PIN, PIN, R/
Filter Connector, 15pin, Pin, R/A, .318'
Filter Connector, 15pin, Pin, R/A, .318 Footprint, 5600pF, 50 micro inches gold / Box
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17A15PA490G | 664-FCE17A15PA490G-ND | FCE17A15PA490G | 92Y2994 |
| Product Name | Filter Connector | D-Sub Connector Assemblies | D-Sub Connectors | Filter Connector, 15Pin, Pin, R/a, .318 Footprint, 5600Pf, 50 Micro Inches Gold / Box Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | Micro Connector and Nano Connector |
| Termination | Right Angle PCB Tail | |||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |