Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 15pin, Pin, 1000pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17A15PA450.
15 Position D-Sub Plug, Male Pins Connector
Filter Connector, 15pin, Pin, R/A, .318'
Connector
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17A15PA450 | 664-FCE17A15PA450-ND | FCE17A15PA450 | FCE17A15PA450 |
| Product Name | Filter Connector | D-Sub Connector Assemblies | D-Sub Connectors | |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Termination | Right Angle PCB Tail | |||
| Category | D-Sub Connector |