Filter Connector, Filter D-Sub Connectors, Input Output Connectors, FCE17 series, 15pin, Pin, 180pF, Amphenol is one of the leading manufacturers of Filter D-Sub Connectors. Contact us today for more details of Filter D-Sub Connectors , part number FCE17A15PA400.
Filter Connector, 15pin, Pin, R/A, .318'
15 Position D-Sub Plug, Male Pins Connector
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | FCE17A15PA400 | FCE17A15PA400 | FCE17A15PA400-ND |
| Product Name | Filter Connector | D-Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | D-Sub Connector | Plug, Male Pins |
| Termination | Right Angle PCB Tail | ||
| Category | D-Sub Connector |