Amphenol Communications Solutions Filtered D Sub Conn, De, Rcpt, 1000Pf; Product Range Amphenol Communications Solutions FCE17-E09SM-250

Description
FILTERED D SUB CONN, DE, RCPT, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB CONN, DE, RCPT, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub Conn, De, Rcpt, 1000Pf; Product Range Amphenol Communications Solutions - 99K7420 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub Conn, De, Rcpt, 1000Pf; Product Range Amphenol Communications Solutions
99K7420
Filtered D Sub Conn, De, Rcpt, 1000Pf; Product Range Amphenol Communications Solutions 99K7420
FILTERED D SUB CONN, DE, RCPT, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

FILTERED D SUB CONN, DE, RCPT, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K7420
Product Name Filtered D Sub Conn, De, Rcpt, 1000Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details