Connector
Amphenol Communications Solutions
Win Source Part Number: 1056610-FCE17-E09SM-
Category: Connectors, Interconnects>D-Sub Connectors
Series: FCE17
Number of Positions: 9
Color: Black
Features: Filter
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tray
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 60
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 5-747905-2; 5-747905-5; 5-747905-7; L77DE09S; 09670094715; 09641117800FCE17E09S
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.8000
Mfr: Amphenol ICC (Commercial Products)
Other Names: FCE17E09SM250
Base Product Number: FCE17E09
9 Pos D-Sub Receptacle, Female, Straight, Solder, 5A Product overview: FCE17-E09SM-250 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-FCE17-E09SM-250 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FCE17-E09SM-250 | 7047435 | 1056610-FCE17-E09SM-250 | 438-FCE17-E09SM-250 |
| Product Name | D Sub Connectors | Connectors, Interconnects - D-Sub Connectors | 5A Electronic Connector | |
| Connector Type | D-Sub Connector | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight |