Amphenol Corporation D Sub Connectors FCE17-E09SM-210

Description
Amphenol Communications Solutions
Request a Quote
Description
Amphenol Communications Solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 7047438 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7047438
D Sub Connectors 7047438
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Connectors - 1702658 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1702658
D Sub Connectors 1702658
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
connector,filtered d-sub,str,solder cuptermination,9 socket cont recept,470pF - 70144854 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,filtered d-sub,str,solder cuptermination,9 socket cont recept,470pF
70144854
connector,filtered d-sub,str,solder cuptermination,9 socket cont recept,470pF 70144854
Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 7047438 70144854
Product Name D Sub Connectors connector,filtered d-sub,str,solder cuptermination,9 socket cont recept,470pF
Connector Type D-Sub Connector D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight Straight
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details