Amphenol Communications Solutions Filtered D Sub Conn, De, Rcpt, 470Pf; Product Range Amphenol Communications Solutions FCE17-E09SM-210

Description
FILTERED D SUB CONN, DE, RCPT, 470PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No
Datasheet
Description
FILTERED D SUB CONN, DE, RCPT, 470PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub Conn, De, Rcpt, 470Pf; Product Range Amphenol Communications Solutions - 99K7418 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub Conn, De, Rcpt, 470Pf; Product Range Amphenol Communications Solutions
99K7418
Filtered D Sub Conn, De, Rcpt, 470Pf; Product Range Amphenol Communications Solutions 99K7418
FILTERED D SUB CONN, DE, RCPT, 470PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No

FILTERED D SUB CONN, DE, RCPT, 470PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:470pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K7418
Product Name Filtered D Sub Conn, De, Rcpt, 470Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details