Amphenol Corporation D Sub Filter Conn, R/a Rcpt, De, 9Pos; D Sub Connector Type Amphenol Communications Solutions FCE17-E09SA-490

Description
D SUB FILTER CONN, R/A RCPT, DE, 9POS; D Sub Connector Type:Filtered; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
D SUB FILTER CONN, R/A RCPT, DE, 9POS; D Sub Connector Type:Filtered; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Filter Conn, R/a Rcpt, De, 9Pos; D Sub Connector Type Amphenol Communications Solutions - 99K7286 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Filter Conn, R/a Rcpt, De, 9Pos; D Sub Connector Type Amphenol Communications Solutions
99K7286
D Sub Filter Conn, R/a Rcpt, De, 9Pos; D Sub Connector Type Amphenol Communications Solutions 99K7286
D SUB FILTER CONN, R/A RCPT, DE, 9POS; D Sub Connector Type:Filtered; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB FILTER CONN, R/A RCPT, DE, 9POS; D Sub Connector Type:Filtered; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99K7286
Product Name D Sub Filter Conn, R/a Rcpt, De, 9Pos; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products