Amphenol Communications Solutions Filtered D Sub Conn, De, Plug, 1000Pf; Product Range Amphenol Communications Solutions FCE17-E09PM-450

Description
FILTERED D SUB CONN, DE, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No
Description
FILTERED D SUB CONN, DE, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub Conn, De, Plug, 1000Pf; Product Range Amphenol Communications Solutions - 99K7228 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub Conn, De, Plug, 1000Pf; Product Range Amphenol Communications Solutions
99K7228
Filtered D Sub Conn, De, Plug, 1000Pf; Product Range Amphenol Communications Solutions 99K7228
FILTERED D SUB CONN, DE, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No

FILTERED D SUB CONN, DE, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K7228
Product Name Filtered D Sub Conn, De, Plug, 1000Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers