Amphenol Communications Solutions Connector, D Sub Filter, Plug, 9 Position, 820Pf; Product Range Amphenol Communications Solutions FCE17-E09PM-240

Description
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 820PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:820pF; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 820PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:820pF; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Plug, 9 Position, 820Pf; Product Range Amphenol Communications Solutions - 99K7220 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Plug, 9 Position, 820Pf; Product Range Amphenol Communications Solutions
99K7220
Connector, D Sub Filter, Plug, 9 Position, 820Pf; Product Range Amphenol Communications Solutions 99K7220
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 820PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:820pF; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 820PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:820pF; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K7220
Product Name Connector, D Sub Filter, Plug, 9 Position, 820Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details