Amphenol Communications Solutions 5A Electronic Connector FCE17-E09PA-490

Description
9 Pin D-Sub RA Male Connector, 5A, Gold Plated Bronze Product overview: FCE17-E09PA-490 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-FCE17-E09PA-490 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9 Pin D-Sub RA Male Connector, 5A, Gold Plated Bronze Product overview: FCE17-E09PA-490 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-FCE17-E09PA-490 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Electronic Connector
438-FCE17-E09PA-490
5A Electronic Connector 438-FCE17-E09PA-490
9 Pin D-Sub RA Male Connector, 5A, Gold Plated Bronze Product overview: FCE17-E09PA-490 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-FCE17-E09PA-490 can be used for catalog matching and distributor lookup.

9 Pin D-Sub RA Male Connector, 5A, Gold Plated Bronze Product overview: FCE17-E09PA-490 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-FCE17-E09PA-490 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Filter Conn, R/a Plug, De, 9Pos; D Sub Connector Type Amphenol Communications Solutions - 99K7087 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Filter Conn, R/a Plug, De, 9Pos; D Sub Connector Type Amphenol Communications Solutions
99K7087
D Sub Filter Conn, R/a Plug, De, 9Pos; D Sub Connector Type Amphenol Communications Solutions 99K7087
D SUB FILTER CONN, R/A PLUG, DE, 9POS; D Sub Connector Type:Filtered; Gender:Plug; Product Range:FCE17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB FILTER CONN, R/A PLUG, DE, 9POS; D Sub Connector Type:Filtered; Gender:Plug; Product Range:FCE17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 438-FCE17-E09PA-490 99K7087
Product Name 5A Electronic Connector D Sub Filter Conn, R/a Plug, De, 9Pos; D Sub Connector Type Amphenol Communications Solutions
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details