Amphenol Commercial Products connector,filtered d-sub adapter,9 pin cont plug to 9 socket cont recept,5600pF FCE17-E09AD-290

Description
Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.
Datasheet
Description
Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
connector,filtered d-sub adapter,9 pin cont plug to 9 socket cont recept,5600pF - 70144877 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,filtered d-sub adapter,9 pin cont plug to 9 socket cont recept,5600pF
70144877
connector,filtered d-sub adapter,9 pin cont plug to 9 socket cont recept,5600pF 70144877
Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Supplier's Site
Filtered D Sub Adapter, 9Male-9Female; D Sub Connector A Amphenol Communications Solutions - 99K7047 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub Adapter, 9Male-9Female; D Sub Connector A Amphenol Communications Solutions
99K7047
Filtered D Sub Adapter, 9Male-9Female; D Sub Connector A Amphenol Communications Solutions 99K7047
FILTERED D SUB ADAPTER, 9MALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

FILTERED D SUB ADAPTER, 9MALE-9FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:9Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70144877 99K7047
Product Name connector,filtered d-sub adapter,9 pin cont plug to 9 socket cont recept,5600pF Filtered D Sub Adapter, 9Male-9Female; D Sub Connector A Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details