Amphenol Commercial Products connector,filtered d-sub adapter,9 pin cont plug to 9 socket cont recept,820pF FCE17-E09AD-240

Description
Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.
Description
Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
connector,filtered d-sub adapter,9 pin cont plug to 9 socket cont recept,820pF - 70144876 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,filtered d-sub adapter,9 pin cont plug to 9 socket cont recept,820pF
70144876
connector,filtered d-sub adapter,9 pin cont plug to 9 socket cont recept,820pF 70144876
Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70144876
Product Name connector,filtered d-sub adapter,9 pin cont plug to 9 socket cont recept,820pF
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 6E17HC18FBF200 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers