Amphenol Communications Solutions Connector, D Sub Filter, Receptacle, 37 Position, 820Pf; Product Range Amphenol Communications Solutions FCE17-C37SM-240

Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 37 POSITION, 820PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:820pF; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 37 POSITION, 820PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:820pF; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Receptacle, 37 Position, 820Pf; Product Range Amphenol Communications Solutions - 99K7005 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Receptacle, 37 Position, 820Pf; Product Range Amphenol Communications Solutions
99K7005
Connector, D Sub Filter, Receptacle, 37 Position, 820Pf; Product Range Amphenol Communications Solutions 99K7005
CONNECTOR, D SUB FILTER, RECEPTACLE, 37 POSITION, 820PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:820pF; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, RECEPTACLE, 37 POSITION, 820PF; Product Range:FCE17 Filtered D Sub Connectors; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:820pF; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K7005
Product Name Connector, D Sub Filter, Receptacle, 37 Position, 820Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details