Amphenol Commercial Products D Sub Conn, Rcpt, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions FCE17-C37SA-440

Description
D SUB CONN, RCPT, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, RCPT, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Rcpt, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 99K6866 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
99K6866
D Sub Conn, Rcpt, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 99K6866
D SUB CONN, RCPT, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB CONN, RCPT, DC, 37POS, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
connector,filtered d-sub,rt angle pcb mount,37 socket contact receptacle,820pF - 70144875 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,filtered d-sub,rt angle pcb mount,37 socket contact receptacle,820pF
70144875
connector,filtered d-sub,rt angle pcb mount,37 socket contact receptacle,820pF 70144875
Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 99K6866 70144875
Product Name D Sub Conn, Rcpt, Dc, 37Pos, Solder; D Sub Connector Type Amphenol Communications Solutions connector,filtered d-sub,rt angle pcb mount,37 socket contact receptacle,820pF
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Barbed Y connector with restrictor - Y-PK-3-D - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details