Amphenol Corporation D Sub Filter Conn, Rcpt, Db, 25Pos; D Sub Connector Type Amphenol Communications Solutions FCE17-B25SM-250

Description
D SUB FILTER CONN, RCPT, DB, 25POS; D Sub Connector Type:Filtered; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
D SUB FILTER CONN, RCPT, DB, 25POS; D Sub Connector Type:Filtered; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Filter Conn, Rcpt, Db, 25Pos; D Sub Connector Type Amphenol Communications Solutions - 99K6590 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Filter Conn, Rcpt, Db, 25Pos; D Sub Connector Type Amphenol Communications Solutions
99K6590
D Sub Filter Conn, Rcpt, Db, 25Pos; D Sub Connector Type Amphenol Communications Solutions 99K6590
D SUB FILTER CONN, RCPT, DB, 25POS; D Sub Connector Type:Filtered; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB FILTER CONN, RCPT, DB, 25POS; D Sub Connector Type:Filtered; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99K6590
Product Name D Sub Filter Conn, Rcpt, Db, 25Pos; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details