Amphenol Corporation D Sub Connectors FCE17-B25SA-410

Description
Amphenol Communications Solutions
Request a Quote
Description
Amphenol Communications Solutions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D Sub Connectors - 7047539 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7047539
D Sub Connectors 7047539
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
D Sub Connectors - 1620558 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1620558
D Sub Connectors 1620558
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
connector,filtered d-sub,rt angle pcb mount,25 socket contact receptacle,470pF - 70144872 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,filtered d-sub,rt angle pcb mount,25 socket contact receptacle,470pF
70144872
connector,filtered d-sub,rt angle pcb mount,25 socket contact receptacle,470pF 70144872
Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 7047539 70144872
Product Name D Sub Connectors connector,filtered d-sub,rt angle pcb mount,25 socket contact receptacle,470pF
Connector Type D-Sub Connector D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-109-593-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details