Amphenol Corporation D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions FCE17-B25PA-450

Description
D SUB CONN, PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCE17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCE17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions - 99K6253 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
99K6253
D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions 99K6253
D SUB CONN, PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCE17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB CONN, PLUG, DB, 25POS, SOLDER; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCE17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99K6253
Product Name D Sub Conn, Plug, Db, 25Pos, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products