Amphenol Commercial Products D Sub Filter Conn, R/a Plug, Db, 25Pos; D Sub Connector Type Amphenol Communications Solutions FCE17-B25PA-440

Description
D SUB FILTER CONN, R/A PLUG, DB, 25POS; D Sub Connector Type:Filtered; Gender:Plug; Product Range:FCE17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
D SUB FILTER CONN, R/A PLUG, DB, 25POS; D Sub Connector Type:Filtered; Gender:Plug; Product Range:FCE17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Filter Conn, R/a Plug, Db, 25Pos; D Sub Connector Type Amphenol Communications Solutions - 99K6251 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Filter Conn, R/a Plug, Db, 25Pos; D Sub Connector Type Amphenol Communications Solutions
99K6251
D Sub Filter Conn, R/a Plug, Db, 25Pos; D Sub Connector Type Amphenol Communications Solutions 99K6251
D SUB FILTER CONN, R/A PLUG, DB, 25POS; D Sub Connector Type:Filtered; Gender:Plug; Product Range:FCE17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB FILTER CONN, R/A PLUG, DB, 25POS; D Sub Connector Type:Filtered; Gender:Plug; Product Range:FCE17 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
connector,filtered d-sub,rt angle pcb plug,25 pin contact plug,820pF
70144866
connector,filtered d-sub,rt angle pcb plug,25 pin contact plug,820pF 70144866
Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 99K6251 70144866
Product Name D Sub Filter Conn, R/a Plug, Db, 25Pos; D Sub Connector Type Amphenol Communications Solutions connector,filtered d-sub,rt angle pcb plug,25 pin contact plug,820pF
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers