Amphenol Communications Solutions D Sub Filter Conn, R/a Rcpt, Da, 15Pos; D Sub Connector Type Amphenol Communications Solutions FCE17-A15SA-410

Description
D SUB FILTER CONN, R/A RCPT, DA, 15POS; D Sub Connector Type:Filtered; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
D SUB FILTER CONN, R/A RCPT, DA, 15POS; D Sub Connector Type:Filtered; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Filter Conn, R/a Rcpt, Da, 15Pos; D Sub Connector Type Amphenol Communications Solutions - 99K6033 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Filter Conn, R/a Rcpt, Da, 15Pos; D Sub Connector Type Amphenol Communications Solutions
99K6033
D Sub Filter Conn, R/a Rcpt, Da, 15Pos; D Sub Connector Type Amphenol Communications Solutions 99K6033
D SUB FILTER CONN, R/A RCPT, DA, 15POS; D Sub Connector Type:Filtered; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

D SUB FILTER CONN, R/A RCPT, DA, 15POS; D Sub Connector Type:Filtered; Gender:Receptacle; Product Range:FCE17 Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99K6033
Product Name D Sub Filter Conn, R/a Rcpt, Da, 15Pos; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Quick coupling plug - NPHS-S6-M-G12F - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details