Amphenol Communications Solutions Filtered D Sub Conn, Da, Plug, 1000Pf; Product Range Amphenol Communications Solutions FCE17-A15PM-250

Description
FILTERED D SUB CONN, DA, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB CONN, DA, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub Conn, Da, Plug, 1000Pf; Product Range Amphenol Communications Solutions - 99K5975 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub Conn, Da, Plug, 1000Pf; Product Range Amphenol Communications Solutions
99K5975
Filtered D Sub Conn, Da, Plug, 1000Pf; Product Range Amphenol Communications Solutions 99K5975
FILTERED D SUB CONN, DA, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

FILTERED D SUB CONN, DA, PLUG, 1000PF; Product Range:FCE17 Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99K5975
Product Name Filtered D Sub Conn, Da, Plug, 1000Pf; Product Range Amphenol Communications Solutions
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details