Win Source Part Number: 1056609-FCE17-A15PM-
Category: Connectors, Interconnects>D-Sub Connectors
Series: FCE17
Number of Positions: 15
Color: Black
Features: Filter, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tray
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 60
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 2 (DA, A)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 1532210-1; 4-1393483-8; L717DA15P; DAM-15P; L717SDA15P; 09642217800; FCE17A15PA490FCE17-A
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.8000
Mfr: Amphenol ICC (Commercial Products)
Other Names: FCE17A15PM250
Base Product Number: FCE17A15
CONN D-SUB PLUG 15POS SLDR CUP Product overview: FCE17-A15PM-250 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-FCE17-A15PM-250 can be used for catalog matching and distributor lookup.
Amphenol Communications Solutions
Amphenol Communications Solutions
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1056609-FCE17-A15PM-250 | 439-FCE17-A15PM-250 | 7047494 |
| Product Name | Connectors, Interconnects - D-Sub Connectors | Electronic Connector | D Sub Connectors |
| Termination | Solder Cup | Solder Cup | Solder |
| Mounting | Free Hanging (In-Line) | Panel mount | |
| Current Rating | 5.0 amps |