Amphenol Corporation Filtered D Sub Connector, Da, Plug, 15, 470 Pf, Steel Amphenol Communications Solutions FCE17-A15PM-210

Description
Filtered D Sub Connector, DA, Plug, 15, 470 pF, Steel
Description
Filtered D Sub Connector, DA, Plug, 15, 470 pF, Steel

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub Connector, Da, Plug, 15, 470 Pf, Steel Amphenol Communications Solutions - 99K5973 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub Connector, Da, Plug, 15, 470 Pf, Steel Amphenol Communications Solutions
99K5973
Filtered D Sub Connector, Da, Plug, 15, 470 Pf, Steel Amphenol Communications Solutions 99K5973
Filtered D Sub Connector, DA, Plug, 15, 470 pF, Steel

Filtered D Sub Connector, DA, Plug, 15, 470 pF, Steel

Supplier's Site
connector,filtered d-sub,str solder cuptermination,15 pin contact plug,470pF - 70144850 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,filtered d-sub,str solder cuptermination,15 pin contact plug,470pF
70144850
connector,filtered d-sub,str solder cuptermination,15 pin contact plug,470pF 70144850
Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 99K5973 70144850
Product Name Filtered D Sub Connector, Da, Plug, 15, 470 Pf, Steel Amphenol Communications Solutions connector,filtered d-sub,str solder cuptermination,15 pin contact plug,470pF
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data