Amphenol Commercial Products Filtered D Sub Adapter, 15Male-15Female; D Sub Connector A Amphenol Communications Solutions FCE17-A15AD-290

Description
FILTERED D SUB ADAPTER, 15MALE-15FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:15Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:15Position sRoHS Compliant: Yes
Datasheet
Description
FILTERED D SUB ADAPTER, 15MALE-15FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:15Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:15Position sRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub Adapter, 15Male-15Female; D Sub Connector A Amphenol Communications Solutions - 99K5801 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub Adapter, 15Male-15Female; D Sub Connector A Amphenol Communications Solutions
99K5801
Filtered D Sub Adapter, 15Male-15Female; D Sub Connector A Amphenol Communications Solutions 99K5801
FILTERED D SUB ADAPTER, 15MALE-15FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:15Position s; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:15Position sRoHS Compliant: Yes

FILTERED D SUB ADAPTER, 15MALE-15FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:15Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Convert To Positions:15PositionsRoHS Compliant: Yes

Supplier's Site Datasheet
connector,filtered d-sub adapt,15 pin cont plug to 15 socket cont recept,5600pF - 70144879 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,filtered d-sub adapt,15 pin cont plug to 15 socket cont recept,5600pF
70144879
connector,filtered d-sub adapt,15 pin cont plug to 15 socket cont recept,5600pF 70144879
Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Designed to provide EIA RS-232 and RS-449 compatibility. Intermateable with standard non-filtered Amphenol 17 Series D-Subs and connectors meeting MIL-C-24308. Materials. Shell: High-strength zinc die-cast or stamped steel. Contacts: Phosphor bronze. Inserts: High-strength thermoplastic material (complies with UL flammability requirements of 94V-O per UL-STD-94). Finish. Shell: Bright tin-plating per MIL-T-10727. Contacts: 15 μ" gold-plating per MIL-G-45204 on contact area over 100 μ" nickel-plating. Operating Temperature: –40°C to +85°C.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 99K5801 70144879
Product Name Filtered D Sub Adapter, 15Male-15Female; D Sub Connector A Amphenol Communications Solutions connector,filtered d-sub adapt,15 pin cont plug to 15 socket cont recept,5600pF
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
0.080″ Slimline Stacking Pin Plug - 9259 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details