Amphenol Corporation D - Sub Connectors - FCC17E09SM290 FCC17E09SM290

Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1096969-FCC17E09SM29 0 Packaging: Tray Number of Positions: 9 Color: Black Features: Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1096969-FCC17E09SM29 0 Packaging: Tray Number of Positions: 9 Color: Black Features: Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Sub Connectors - FCC17E09SM290 - 1096969-FCC17E09SM290 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - FCC17E09SM290
1096969-FCC17E09SM290
D - Sub Connectors - FCC17E09SM290 1096969-FCC17E09SM290
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1096969-FCC17E09SM29 0 Packaging: Tray Number of Positions: 9 Color: Black Features: Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Cup Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 1096969-FCC17E09SM290
Packaging: Tray
Number of Positions: 9
Color: Black
Features: Filter
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder Cup
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Contact Form: Machined
Connector Style: D-Sub
Voltage Rating: 200V
Current Rating: 5A
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Free Hanging (In-Line)
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 1 (DE, E)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Electronic Connector - 439-FCC17E09SM290 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
439-FCC17E09SM290
Electronic Connector 439-FCC17E09SM290
CONN D-SUB RCPT 9POS SLDR CUP Product overview: FCC17E09SM290 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-FCC17E09SM290 can be used for catalog matching and distributor lookup.

CONN D-SUB RCPT 9POS SLDR CUP Product overview: FCC17E09SM290 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-FCC17E09SM290 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1096969-FCC17E09SM290 439-FCC17E09SM290
Product Name D - Sub Connectors - FCC17E09SM290 Electronic Connector
Termination Solder Cup Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products