Amphenol Corporation D - SUB, D - SHAPED connectors - FCC17E09SC480 FCC17E09SC480

Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 793963-FCC17E09SC480 Series: FCC17 Packaging: Bulk Number of Positions: 9 Color: Black Operating Temperature Range: -40°C ~ 85°C Features: Board Lock, Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: FCC17 Categories: Connectors, Interconnects Backset Spacing: 0.590" (14.99mm) Alternative Parts (Cross-Reference): FCE17-E09SC-480; Introduction Date: September 21, 2001 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 793963-FCC17E09SC480 Series: FCC17 Packaging: Bulk Number of Positions: 9 Color: Black Operating Temperature Range: -40°C ~ 85°C Features: Board Lock, Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: FCC17 Categories: Connectors, Interconnects Backset Spacing: 0.590" (14.99mm) Alternative Parts (Cross-Reference): FCE17-E09SC-480; Introduction Date: September 21, 2001 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - FCC17E09SC480 - 793963-FCC17E09SC480 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - FCC17E09SC480
793963-FCC17E09SC480
D - SUB, D - SHAPED connectors - FCC17E09SC480 793963-FCC17E09SC480
Manufacturer: Amphenol Commercial Products Win Source Part Number: 793963-FCC17E09SC480 Series: FCC17 Packaging: Bulk Number of Positions: 9 Color: Black Operating Temperature Range: -40°C ~ 85°C Features: Board Lock, Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: FCC17 Categories: Connectors, Interconnects Backset Spacing: 0.590" (14.99mm) Alternative Parts (Cross-Reference): FCE17-E09SC-480; Introduction Date: September 21, 2001 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 793963-FCC17E09SC480
Series: FCC17
Packaging: Bulk
Number of Positions: 9
Color: Black
Operating Temperature Range: -40°C ~ 85°C
Features: Board Lock, Filter
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Contact Form: Machined
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 200V
Current Rating: 5A
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 1 (DE, E)
Family Name: FCC17
Categories: Connectors, Interconnects
Backset Spacing: 0.590" (14.99mm)
Alternative Parts (Cross-Reference): FCE17-E09SC-480;
Introduction Date: September 21, 2001
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 793963-FCC17E09SC480
Product Name D - SUB, D - SHAPED connectors - FCC17E09SC480
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers