Amphenol Communications Solutions D-Sub Connectors FCC17E09SB450

Description
Filter Connector, Socket, 9pin, R/A, .40
Request a Quote Datasheet
Description
Filter Connector, Socket, 9pin, R/A, .40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - FCC17E09SB450 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
FCC17E09SB450
D-Sub Connectors FCC17E09SB450
Filter Connector, Socket, 9pin, R/A, .40

Filter Connector, Socket, 9pin, R/A, .40

Buy Now
Electronic Connector - 439-FCC17E09SB450 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
439-FCC17E09SB450
Electronic Connector 439-FCC17E09SB450
CONN D-SUB RCPT 9POS R/A SLDR Product overview: FCC17E09SB450 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-FCC17E09SB450 can be used for catalog matching and distributor lookup.

CONN D-SUB RCPT 9POS R/A SLDR Product overview: FCC17E09SB450 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-FCC17E09SB450 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D - SUB, D - SHAPED connectors - FCC17E09SB450 - 793872-FCC17E09SB450 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - FCC17E09SB450
793872-FCC17E09SB450
D - SUB, D - SHAPED connectors - FCC17E09SB450 793872-FCC17E09SB450
Manufacturer: Amphenol Commercial Products Win Source Part Number: 793872-FCC17E09SB450 Series: FCC17 Packaging: Bulk Number of Positions: 9 Color: Black Operating Temperature Range: -40°C ~ 85°C Features: Board Lock, Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Family Name: FCC17 Categories: Connectors, Interconnects Backset Spacing: 0.405" (10.29mm) Alternative Parts (Cross-Reference): FCE17-E09SB-450; Introduction Date: September 21, 2001 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 793872-FCC17E09SB450
Series: FCC17
Packaging: Bulk
Number of Positions: 9
Color: Black
Operating Temperature Range: -40°C ~ 85°C
Features: Board Lock, Filter
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Contact Form: Machined
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 200V
Current Rating: 5A
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 1 (DE, E)
Family Name: FCC17
Categories: Connectors, Interconnects
Backset Spacing: 0.405" (10.29mm)
Alternative Parts (Cross-Reference): FCE17-E09SB-450;
Introduction Date: September 21, 2001
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connector,filtered D-Shell,pcb Mount,plug,9 Contacts,skt,0.108 Pitch,pc Tail Terminal,hole .115-.125 Amphenol Communications Solutions - 07C3118 - Newark, An Avnet Company
Chicago, IL, United States
Connector,filtered D-Shell,pcb Mount,plug,9 Contacts,skt,0.108 Pitch,pc Tail Terminal,hole .115-.125 Amphenol Communications Solutions
07C3118
Connector,filtered D-Shell,pcb Mount,plug,9 Contacts,skt,0.108 Pitch,pc Tail Terminal,hole .115-.125 Amphenol Communications Solutions 07C3118
Connector,Filtered D-Shell,PCB Mount,PLUG,9 Contacts,SKT,0.108 Pitch,PC TAIL Terminal,HOLE .115-.125

Connector,Filtered D-Shell,PCB Mount,PLUG,9 Contacts,SKT,0.108 Pitch,PC TAIL Terminal,HOLE .115-.125

Supplier's Site
Conn Filtered D-Sub SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port - 44-FCC17E09SB450 - Utmel Electronic Limited
Hong Kong, China
Conn Filtered D-Sub SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port
44-FCC17E09SB450
Conn Filtered D-Sub SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port 44-FCC17E09SB450
Conn Filtered D-Sub SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port

Conn Filtered D-Sub SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FCC17E09SB450 439-FCC17E09SB450 793872-FCC17E09SB450 07C3118 44-FCC17E09SB450
Product Name D-Sub Connectors Electronic Connector D - SUB, D - SHAPED connectors - FCC17E09SB450 Connector,filtered D-Shell,pcb Mount,plug,9 Contacts,skt,0.108 Pitch,pc Tail Terminal,hole .115-.125 Amphenol Communications Solutions Conn Filtered D-Sub SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port
Connector Type D-Sub Connector
Termination Solder Solder Solder
Voltage Rating 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products