Amphenol Corporation D - Sub Connectors - FCC17E09SB280 FCC17E09SB280

Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1094483-FCC17E09SB28 0 Packaging: Bulk Number of Positions: 9 Color: Black Features: Board Lock, Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Backset Spacing: 0.405" (10.29mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1094483-FCC17E09SB28 0 Packaging: Bulk Number of Positions: 9 Color: Black Features: Board Lock, Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Backset Spacing: 0.405" (10.29mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Sub Connectors - FCC17E09SB280 - 1094483-FCC17E09SB280 - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - FCC17E09SB280
1094483-FCC17E09SB280
D - Sub Connectors - FCC17E09SB280 1094483-FCC17E09SB280
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1094483-FCC17E09SB28 0 Packaging: Bulk Number of Positions: 9 Color: Black Features: Board Lock, Filter Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Backset Spacing: 0.405" (10.29mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 1094483-FCC17E09SB280
Packaging: Bulk
Number of Positions: 9
Color: Black
Features: Board Lock, Filter
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Contact Form: Machined
Connector Style: D-Sub
Voltage Rating: 200V
Current Rating: 5A
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 1 (DE, E)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Backset Spacing: 0.405" (10.29mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Electronic Connector - 439-FCC17E09SB280 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
439-FCC17E09SB280
Electronic Connector 439-FCC17E09SB280
CONN D-SUB RCPT 9POS R/A SLDR Product overview: FCC17E09SB280 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-FCC17E09SB280 can be used for catalog matching and distributor lookup.

CONN D-SUB RCPT 9POS R/A SLDR Product overview: FCC17E09SB280 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-FCC17E09SB280 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1094483-FCC17E09SB280 439-FCC17E09SB280
Product Name D - Sub Connectors - FCC17E09SB280 Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to BNC Female, Adapter - SALE-9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details