Filter Connector, Socket, 9pin, R/A, .31
Connector
9 Position D-Sub Receptacle, Female Sockets Connector
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | FCC17E09SA410 | FCC17E09SA410 | FCC17E09SA410-ND |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | |
| Category | D-Sub Connector | ||
| Mounting | Through Hole, Right Angle |