Amphenol Corporation D-Sub Connector Assemblies FCC17E09PM280

Description
FILTER D 9 PIN SLDR CUP 47000P
Request a Quote Datasheet
Description
FILTER D 9 PIN SLDR CUP 47000P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol FCC17E09PM280 - PEI-Genesis
Philadelphia, PA, United States
FILTER D 9 PIN SLDR CUP 47000P

FILTER D 9 PIN SLDR CUP 47000P

Buy Now
D-Sub Connector Assemblies - FCC17E09PM280-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
FCC17E09PM280-ND
D-Sub Connector Assemblies FCC17E09PM280-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - FCC17E09PM280 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
FCC17E09PM280
D-Sub Connectors FCC17E09PM280
Filter D, 9 pin, solder cup, 47000 pf

Filter D, 9 pin, solder cup, 47000 pf

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions - 07C3004 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
07C3004
D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions 07C3004
D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCC17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: No

D SUB CONN, PLUG, DE, 9POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCC17 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol FCC17E09PM280 FCC17E09PM280-ND FCC17E09PM280 FCC17E09PM280 07C3004
Product Name D-Sub Connector Assemblies D-Sub Connectors D Sub Conn, Plug, De, 9Pos, Solder Cup; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Mounting Free Hanging (In-Line) Cable Mount
Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details