Amphenol Communications Solutions D-Sub Connectors FCC17E09AD280

Description
Filter Connector, Adaptor, 9pin, 47000pF
Request a Quote Datasheet
Description
Filter Connector, Adaptor, 9pin, 47000pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - FCC17E09AD280 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
FCC17E09AD280
D-Sub Connectors FCC17E09AD280
Filter Connector, Adaptor, 9pin, 47000pF

Filter Connector, Adaptor, 9pin, 47000pF

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Adapters - 1032037-FCC17E09AD280 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Adapters
1032037-FCC17E09AD280
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Adapters 1032037-FCC17E09AD280
Win Source Part Number: 1032037-FCC17E09AD28 0 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Adapters Series: FCC17 Features: Filter Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Box Connector Style: Connector Saver Material Flammability Rating: UL94 V-0 Housing Color: Black Standard Package: 60 Shell Material, Finish: Steel, Tin Plated Convert From (Adapter End): D-Sub, 9 Pin Male Convert To (Adapter End): D-Sub, 9 Pin Female Includes: 3 pcs - 1 Connector, 2 Jack Screws Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 5-747905-2; 5-747904-2; 1-745492-8; 09672095604; 09672255604; 09670095615FCC17-E09 AD-280; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A HTSUS: 8536.69.8000 Mfr: Amphenol ICC (Commercial Products) Other Names: 2266-FCC17E09AD280 Base Product Number: FCC17E09 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1032037-FCC17E09AD280
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Adapters
Series: FCC17
Features: Filter
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Box
Connector Style: Connector Saver
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 60
Shell Material, Finish: Steel, Tin Plated
Convert From (Adapter End): D-Sub, 9 Pin Male
Convert To (Adapter End): D-Sub, 9 Pin Female
Includes: 3 pcs - 1 Connector, 2 Jack Screws
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 5-747905-2; 5-747904-2; 1-745492-8; 09672095604; 09672255604; 09670095615FCC17-E09AD-280;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
HTSUS: 8536.69.8000
Mfr: Amphenol ICC (Commercial Products)
Other Names: 2266-FCC17E09AD280
Base Product Number: FCC17E09
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Electronic Connector - 375-FCC17E09AD280 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
375-FCC17E09AD280
Electronic Connector 375-FCC17E09AD280
CONN DSUB ADAPTER DB9F DB9M Product overview: FCC17E09AD280 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 375-FCC17E09AD280 can be used for catalog matching and distributor lookup.

CONN DSUB ADAPTER DB9F DB9M Product overview: FCC17E09AD280 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 375-FCC17E09AD280 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filter Connector, Adaptor, 9Pin, 47000Pf Amphenol Communications Solutions - 40AJ6864 - Newark, An Avnet Company
Chicago, IL, United States
Filter Connector, Adaptor, 9Pin, 47000Pf Amphenol Communications Solutions
40AJ6864
Filter Connector, Adaptor, 9Pin, 47000Pf Amphenol Communications Solutions 40AJ6864
Filter Connector, Adaptor, 9pin, 47000pF

Filter Connector, Adaptor, 9pin, 47000pF

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FCC17E09AD280 1032037-FCC17E09AD280 375-FCC17E09AD280 40AJ6864
Product Name D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - Adapters Electronic Connector Filter Connector, Adaptor, 9Pin, 47000Pf Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data