Amphenol Communications Solutions D-Sub Connectors FCC17C37PA4E0

Description
Filter Connector, Pin, 37pin, 2200pF
Request a Quote
Description
Filter Connector, Pin, 37pin, 2200pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - FCC17C37PA4E0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
FCC17C37PA4E0
D-Sub Connectors FCC17C37PA4E0
Filter Connector, Pin, 37pin, 2200pF

Filter Connector, Pin, 37pin, 2200pF

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Filter Connector, Pin, 37Pin, 2200Pf Rohs Compliant Amphenol Communications Solutions - 95AC9993 - Newark, An Avnet Company
Chicago, IL, United States
Filter Connector, Pin, 37Pin, 2200Pf Rohs Compliant Amphenol Communications Solutions
95AC9993
Filter Connector, Pin, 37Pin, 2200Pf Rohs Compliant Amphenol Communications Solutions 95AC9993
FILTER CONNECTOR, PIN, 37PIN, 2200PF ROHS COMPLIANT: NO

FILTER CONNECTOR, PIN, 37PIN, 2200PF ROHS COMPLIANT: NO

Supplier's Site
D Sub Conn, R/a Plug, Dc, 37Pos, Th; D Sub Connector Type Amphenol Communications Solutions - 07C2380 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Plug, Dc, 37Pos, Th; D Sub Connector Type Amphenol Communications Solutions
07C2380
D Sub Conn, R/a Plug, Dc, 37Pos, Th; D Sub Connector Type Amphenol Communications Solutions 07C2380
D SUB CONN, R/A PLUG, DC, 37POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCC17 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: No

D SUB CONN, R/A PLUG, DC, 37POS, TH; D Sub Connector Type:Standard; Gender:Plug; Product Range:FCC17 Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FCC17C37PA4E0 FCC17C37PA4E0 95AC9993 07C2380
Product Name D-Sub Connectors Filter Connector, Pin, 37Pin, 2200Pf Rohs Compliant Amphenol Communications Solutions D Sub Conn, R/a Plug, Dc, 37Pos, Th; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Coaxial Adapters - NA9L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details