Amphenol Communications Solutions D-Sub Connectors FCC17C37PA350G

Description
Filter Connector, Pin, 37pin, 1000pF
Request a Quote
Description
Filter Connector, Pin, 37pin, 1000pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - FCC17C37PA350G - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
FCC17C37PA350G
D-Sub Connectors FCC17C37PA350G
Filter Connector, Pin, 37pin, 1000pF

Filter Connector, Pin, 37pin, 1000pF

Buy Now
Filter Connector, Pin, 37Pin, 1000Pf Amphenol Communications Solutions - 40AJ6860 - Newark, An Avnet Company
Chicago, IL, United States
Filter Connector, Pin, 37Pin, 1000Pf Amphenol Communications Solutions
40AJ6860
Filter Connector, Pin, 37Pin, 1000Pf Amphenol Communications Solutions 40AJ6860
Filter Connector, Pin, 37pin, 1000pF

Filter Connector, Pin, 37pin, 1000pF

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FCC17C37PA350G 40AJ6860
Product Name D-Sub Connectors Filter Connector, Pin, 37Pin, 1000Pf Amphenol Communications Solutions
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221T20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details