Filter Connector, Socket, 25pin, 470pF
Connector
25 Position D-Sub Receptacle, Female Sockets Connector
Filter Connector, Socket, 25pin, 470pF
| Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FCC17B25SA410 | FCC17B25SA410 | FCC17B25SA410-ND | 40AJ6858 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | Filter Connector, Socket, 25Pin, 470Pf Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |