Filter D, 25 pin, R/A, .590, bracket, 5
25 Position D-Sub Plug, Male Pins Connector
FILTER D, 25 PIN, R/A, .590", BRACKET, 5600PF
Connector,Filtered D-Shell,PCB Mount,RECEPT,25 Contacts,PIN,0.108 Pitch,PC TAIL Terminal,HOLE .115-.125
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | FCC17B25PC49B | FCC17B25PC49B-ND | 76AJ4763 |
| Product Name | D-Sub Connectors | D-Sub Connector Assemblies | Filter D, 25 Pin, R/a, .590", Bracket, 5600Pf Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Plug, Male Pins | |
| Category | D-Sub Connector | ||
| Mounting | Through Hole, Right Angle |