Conn D-Sub F 15 POS 1.37mm Solder ST Thru-Hole 15 Terminal 1 Port Product overview: FCC17A15SE210 from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-FCC17A15SE210 can be used for catalog matching and distributor lookup.
Filter D, 15 sckt, vertical, 470 pf
Win Source Part Number: 1226150-FCC17A15SE21
Category: Connectors, Interconnects>D-Sub Connectors
Series: FCC17
Number of Positions: 15
Color: Black
Features: Filter
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Box
Contact Form: Machined
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 200V
Material Flammability Rating: UL94 V-0
Standard Package: 60
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 2 (DA, A)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): FCC17-A15SE-210;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: FCC17-A15SE-210
Base Product Number: FCC17A15
Product Status: Obsolete
RoHS Status: RoHS non-compliant
15 Position D-Sub Receptacle, Female Sockets Connector
FILTER D, 15 SCKT, VERTICAL, 470 PF
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 439-FCC17A15SE210 | FCC17A15SE210 | 1226150-FCC17A15SE210 | FCC17A15SE210-ND | 76AJ4730 |
| Product Name | Electronic Connector | D-Sub Connectors | Connectors, Interconnects - D-Sub Connectors | D-Sub Connector Assemblies | Filter D, 15 Sckt, Vertical, 470 Pf Amphenol Communications Solutions |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | |||
| Termination | Solder | ||||
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 200 volts | 200 volts |