Amphenol Corporation Electronic Connector FCC17-E09SA-41B

Description
Conn Filtered D-Sub SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port Product overview: FCC17-E09SA-41B from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-FCC17-E09SA-41B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Filtered D-Sub SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port Product overview: FCC17-E09SA-41B from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-FCC17-E09SA-41B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
339-FCC17-E09SA-41B
Electronic Connector 339-FCC17-E09SA-41B
Conn Filtered D-Sub SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port Product overview: FCC17-E09SA-41B from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-FCC17-E09SA-41B can be used for catalog matching and distributor lookup.

Conn Filtered D-Sub SKT 9 POS 2.74mm Solder RA Thru-Hole 9 Terminal 1 Port Product overview: FCC17-E09SA-41B from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-FCC17-E09SA-41B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D - Sub Connectors - FCC17-E09SA-41B - 204064-FCC17-E09SA-41B - Win Source Electronics
Laguna Hills, CA, United States
D - Sub Connectors - FCC17-E09SA-41B
204064-FCC17-E09SA-41B
D - Sub Connectors - FCC17-E09SA-41B 204064-FCC17-E09SA-41B
Manufacturer: Amphenol Commercial Products Win Source Part Number: 204064-FCC17-E09SA-4 1B Packaging: Bulk Number of Positions: 9 Color: Black Features: Filter, Mounting Brackets Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Contact Form: Machined Connector Style: D-Sub Voltage Rating: 200V Current Rating: 5A Housing Material: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Flange Feature: Board Side (4-40) Shell Material, Finish: Steel, Tin Plated Shell Size, Connector Layout: 1 (DE, E) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Backset Spacing: 0.318" (8.08mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 204064-FCC17-E09SA-41B
Packaging: Bulk
Number of Positions: 9
Color: Black
Features: Filter, Mounting Brackets
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Contact Form: Machined
Connector Style: D-Sub
Voltage Rating: 200V
Current Rating: 5A
Housing Material: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Flange Feature: Board Side (4-40)
Shell Material, Finish: Steel, Tin Plated
Shell Size, Connector Layout: 1 (DE, E)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Backset Spacing: 0.318" (8.08mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 339-FCC17-E09SA-41B 204064-FCC17-E09SA-41B
Product Name Electronic Connector D - Sub Connectors - FCC17-E09SA-41B
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products